Murata Power Solutions Resonators CSTCC3M58G53-R0

Description
3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1194-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1194-2-ND
Resonators 490-1194-2-ND
3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - CSTCC3M58G53-R0 - 1163596-CSTCC3M58G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC3M58G53-R0
1163596-CSTCC3M58G53-R0
Resonators - CSTCC3M58G53-R0 1163596-CSTCC3M58G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163596-CSTCC3M58G53 -R0 Series: CERALOCK CSTCC Packaging: Reel - TR Type: Ceramic Operating Temperature Range: -20°C ~ 80°C Features: Built in Capacitor Package: 3-SMD, Non-Standard Mounting: SMD Capacitance: 15pF Impedance: 50 Ohm Frequency: 3.58MHz Height: 0.063" (1.60mm) Size: 0.283" L x 0.118" W (7.20mm x 3.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): ECS-SR1-3.58-B-TR; EFOS3584B5; EFOS3584E5; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163596-CSTCC3M58G53-R0
Series: CERALOCK CSTCC
Packaging: Reel - TR
Type: Ceramic
Operating Temperature Range: -20°C ~ 80°C
Features: Built in Capacitor
Package: 3-SMD, Non-Standard
Mounting: SMD
Capacitance: 15pF
Impedance: 50 Ohm
Frequency: 3.58MHz
Height: 0.063" (1.60mm)
Size: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Manufacturer Homepage: www.murata.com
Alternative Parts (Cross-Reference): ECS-SR1-3.58-B-TR; EFOS3584B5; EFOS3584E5;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CERAMIC RES 3.5800MHZ 15PF SMD

CERAMIC RES 3.5800MHZ 15PF SMD

Supplier's Site
CERAMIC RES 3.5800MHZ 15PF SMD

CERAMIC RES 3.5800MHZ 15PF SMD

Supplier's Site Datasheet
Crystal/Oscillator - 24657420 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
24657420
Crystal/Oscillator 24657420
DISCONTINUED BY MANUFACTURER, RESONATOR, PIEZOELECTRIC, 3.58MHZ, SMD; FREQUENCY:3.58MHZ; FREQUENCY TOLERANCE: 0.5%; RESONANT IMPEDANCE:50OHM, SMD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESONATOR, PIEZOELECTRIC, 3.58MHZ, SMD; FREQUENCY:3.58MHZ; FREQUENCY TOLERANCE: 0.5%; RESONANT IMPEDANCE:50OHM, SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 490-1194-2-ND 1163596-CSTCC3M58G53-R0 CSTCC3M58G53-R0 CSTCC3M58G53-R0 24657420
Product Name Resonators Resonators - CSTCC3M58G53-R0 Resonators Resonators Crystal/Oscillator
Resonator Type Ceramic Ceramic; Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X934TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 423 MHz
View Details