Murata Electronics Resonators CSTCC3M20G56-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCC3M20G56-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Ceramic Resonators CSTCC3M20G56-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number CSTCC3M20G56-R0-ND CSTCC3M20G56-R0
Product Name Resonators Ceramic Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34QCS-TR9 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABS07W kHz Crystal (Tuning Fork) - ABS07W-32.768KHZ-D-2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 3 pF
View Details
5 suppliers