Murata Electronics Resonators CSTCC2M50G56-R0

Description
2.5MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2.5MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7844-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7844-2-ND
Resonators 490-7844-2-ND
2.5MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% -20°C ~ 80°C Surface Mount

2.5MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 2.5000MHZ 47PF SMD

CERAMIC RES 2.5000MHZ 47PF SMD

Supplier's Site
CERAMIC RES 2.5000MHZ 47PF SMD

CERAMIC RES 2.5000MHZ 47PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 490-7844-2-ND CSTCC2M50G56-R0 CSTCC2M50G56-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTT20.00MX -  - Win Source Electronics
Specs
Resonator Type Ceramic; Ceramic
Frequency 20 MHz
Frequency Tolerance 0.5000 %
View Details
Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 912 MHz
View Details