Murata Electronics Resonators CSTCC2M46G56-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCC2M46G56-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number CSTCC2M46G56-R0-ND CSTCC2M46G56-R0
Product Name Resonators Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-184-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18.43 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 318 MHz
View Details