Murata Power Solutions Resonators CSTCC2M00G53A-R0

Description
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7842-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7842-2-ND
Resonators 490-7842-2-ND
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount

2MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - CSTCC2M00G53A-R0 - 1030741-CSTCC2M00G53A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC2M00G53A-R0
1030741-CSTCC2M00G53A-R0
Resonators - CSTCC2M00G53A-R0 1030741-CSTCC2M00G53A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1030741-CSTCC2M00G53 A-R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 2MHz Height: 0.061" (1.55mm) Frequency Stability: ±0.4% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1030741-CSTCC2M00G53A-R0
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Mounting: SMD (SMT)
Capacitance: 15pF
Frequency: 2MHz
Height: 0.061" (1.55mm)
Frequency Stability: ±0.4%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CERAMIC RES 2.0000MHZ 15PF SMD

CERAMIC RES 2.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-7842-2-ND 1030741-CSTCC2M00G53A-R0 CSTCC2M00G53A-R0
Product Name Resonators Resonators - CSTCC2M00G53A-R0 Resonators
Resonator Type Ceramic Ceramic; Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR14339 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1083035-NX8045GB-7.3728MHZ-STD-CSF-3 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 7.37 MHz
View Details
2 suppliers