Murata Power Solutions Resonators CSTCC2M00G53-R0

Description
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1193-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1193-2-ND
Resonators 490-1193-2-ND
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -20°C ~ 80°C Surface Mount

2MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - CSTCC2M00G53-R0 - 1030742-CSTCC2M00G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC2M00G53-R0
1030742-CSTCC2M00G53-R0
Resonators - CSTCC2M00G53-R0 1030742-CSTCC2M00G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1030742-CSTCC2M00G53 -R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 2MHz Height: 0.071" (1.80mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1030742-CSTCC2M00G53-R0
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Mounting: SMD (SMT)
Capacitance: 15pF
Frequency: 2MHz
Height: 0.071" (1.80mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 80°C
Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resonator, Piezoelectric, 2Mhz, Smd; Frequency Murata - 25M8750 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Piezoelectric, 2Mhz, Smd; Frequency Murata
25M8750
Resonator, Piezoelectric, 2Mhz, Smd; Frequency Murata 25M8750
RESONATOR, PIEZOELECTRIC, 2MHZ, SMD; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

RESONATOR, PIEZOELECTRIC, 2MHZ, SMD; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 2.0000MHZ 15PF SMD

CERAMIC RES 2.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number 490-1193-2-ND 1030742-CSTCC2M00G53-R0 25M8750 CSTCC2M00G53-R0
Product Name Resonators Resonators - CSTCC2M00G53-R0 Resonator, Piezoelectric, 2Mhz, Smd; Frequency Murata Resonators
Resonator Type Ceramic Ceramic; Ceramic RC Resonator Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1806-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 390 MHz
View Details