Murata Electronics Resonators CSBLA640KEC8-B0

Description
640kHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
640kHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1191-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1191-ND
Resonators 490-1191-ND
640kHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Through Hole

640kHz Ceramic Resonator ±0.3% 40 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 640.0000KHZ T/H

CERAMIC RES 640.0000KHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-1191-ND CSBLA640KEC8-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-500-10-33-RTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Resonator - NX1612SA-50M-EXS00A-CS08403 - Richardson RFPD
Specs
Package / Form Factor Surface Mount
Frequency 50 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers