Murata Electronics Resonators CSBLA500KEC8-B0

Description
500kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
500kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1189-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1189-ND
Resonators 490-1189-ND
500kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

500kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 500.0000KHZ T/H

CERAMIC RES 500.0000KHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-1189-ND CSBLA500KEC8-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR1-6.00-A-TR - 808336-ECS-SR1-6.00-A-TR - Win Source Electronics
Specs
Resonator Type Ceramic; Ceramic
Package / Form Factor Surface Mount
Frequency 6 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Resonator - NX2520SA-48.000 - Richardson RFPD
Specs
Package / Form Factor Surface Mount
Frequency 48 MHz
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details