Murata Power Solutions Resonator, Piezoelectric, 455Khz, Radial; Frequency Murata CSBLA455KJ58-B0

Description
RESONATOR, PIEZOELECTRIC, 455KHZ, RADIAL; Frequency:455kHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
RESONATOR, PIEZOELECTRIC, 455KHZ, RADIAL; Frequency:455kHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonator, Piezoelectric, 455Khz, Radial; Frequency Murata - 07WX5111 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Piezoelectric, 455Khz, Radial; Frequency Murata
07WX5111
Resonator, Piezoelectric, 455Khz, Radial; Frequency Murata 07WX5111
RESONATOR, PIEZOELECTRIC, 455KHZ, RADIAL; Frequency:455kHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

RESONATOR, PIEZOELECTRIC, 455KHZ, RADIAL; Frequency:455kHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 07WX5111
Product Name Resonator, Piezoelectric, 455Khz, Radial; Frequency Murata
Resonator Type RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-260-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABM8G MHz Crystal - ABM8G-16.384MHZ-18-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16.38 MHz
Frequency Stability 30 ppm
View Details
7 suppliers