Murata Electronics Resonators CSBLA400KECE-B0

Description
400kHz Ceramic Resonator ±0.3% 20 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
400kHz Ceramic Resonator ±0.3% 20 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1186-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1186-ND
Resonators 490-1186-ND
400kHz Ceramic Resonator ±0.3% 20 Ohms -20°C ~ 80°C Through Hole

400kHz Ceramic Resonator ±0.3% 20 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - CSBLA400KECE-B0 - 771852-CSBLA400KECE-B0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSBLA400KECE-B0
771852-CSBLA400KECE-B0
Resonators - CSBLA400KECE-B0 771852-CSBLA400KECE-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 771852-CSBLA400KECE- B0 Series: CERALOCK CSBLA Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: Radial, Box - 2 Lead, 2.50mm Pitch Impedance: 20 Ohm Frequency: 400kHz Height: 0.366" (9.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±2kHz Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.311" L x 0.142" W (7.90mm x 3.60mm) Alternative Parts (Cross-Reference): ZTB400P; CSBLA400KECE-R0; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 771852-CSBLA400KECE-B0
Series: CERALOCK CSBLA
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: Radial, Box - 2 Lead, 2.50mm Pitch
Impedance: 20 Ohm
Frequency: 400kHz
Height: 0.366" (9.30mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±2kHz
Part Status: Obsolete(EOL)
Categories: Crystals, Oscillators, Resonators
Dimension: 0.311" L x 0.142" W (7.90mm x 3.60mm)
Alternative Parts (Cross-Reference): ZTB400P; CSBLA400KECE-R0;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CERAMIC RES 400.0000KHZ T/H

CERAMIC RES 400.0000KHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-1186-ND 771852-CSBLA400KECE-B0 CSBLA400KECE-B0
Product Name Resonators Resonators - CSBLA400KECE-B0 Resonators
Resonator Type Ceramic Ceramic; Ceramic Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X924-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WFB41A0895CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0x3.0x1.45mm
Features / Standards RoHS; Lead-Free
View Details