Murata Electronics Resonators - CSBLA1M25J58-B0 CSBLA1M25J58-B0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 752717-CSBLA1M25J58- B0 Part Status: Not For New Designs Categories: Crystals, Oscillators, Resonators Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 752717-CSBLA1M25J58- B0 Part Status: Not For New Designs Categories: Crystals, Oscillators, Resonators Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSBLA1M25J58-B0 - 752717-CSBLA1M25J58-B0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSBLA1M25J58-B0
752717-CSBLA1M25J58-B0
Resonators - CSBLA1M25J58-B0 752717-CSBLA1M25J58-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 752717-CSBLA1M25J58- B0 Part Status: Not For New Designs Categories: Crystals, Oscillators, Resonators Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics North America
Win Source Part Number: 752717-CSBLA1M25J58-B0
Part Status: Not For New Designs
Categories: Crystals, Oscillators, Resonators
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
RESONATOR 1.25MHZ CERAMIC

RESONATOR 1.25MHZ CERAMIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 752717-CSBLA1M25J58-B0 CSBLA1M25J58-B0
Product Name Resonators - CSBLA1M25J58-B0 Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM8AIG MHz Crystal - ABM8AIG-14.7456MHZ-12-2Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 50 ppm
View Details
7 suppliers