Murata Electronics Resonators CSBLA1M22J58001-B0

Description
CER RESONATOR T/H
Description
CER RESONATOR T/H

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR T/H

CER RESONATOR T/H

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSBLA1M22J58001-B0
Product Name Resonators
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-320-10-48-CKY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABM8G MHz Crystal - ABM8G-14.31818MHZ-18-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.32 MHz
Frequency Stability 30 ppm
View Details
5 suppliers