Murata Electronics Resonators CSBLA1M00J58-B0

Description
1MHz Ceramic Resonator 100pF ±0.3% 100 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
1MHz Ceramic Resonator 100pF ±0.3% 100 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1185-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1185-ND
Resonators 490-1185-ND
1MHz Ceramic Resonator 100pF ±0.3% 100 Ohms -20°C ~ 80°C Through Hole

1MHz Ceramic Resonator 100pF ±0.3% 100 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 1.0000MHZ 100PF T/H

CERAMIC RES 1.0000MHZ 100PF T/H

Supplier's Site Datasheet
Resonator, Piezoelectric, 1Mhz, Radial; Frequency Murata - 25M8746 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Piezoelectric, 1Mhz, Radial; Frequency Murata
25M8746
Resonator, Piezoelectric, 1Mhz, Radial; Frequency Murata 25M8746
RESONATOR, PIEZOELECTRIC, 1MHZ, RADIAL; Frequency:1MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:100ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Width:5mm RoHS Compliant: Yes

RESONATOR, PIEZOELECTRIC, 1MHZ, RADIAL; Frequency:1MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:100ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 1.0000MHZ 100PF T/H

CERAMIC RES 1.0000MHZ 100PF T/H

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number 490-1185-ND CSBLA1M00J58-B0 25M8746 CSBLA1M00J58-B0
Product Name Resonators Resonators Resonator, Piezoelectric, 1Mhz, Radial; Frequency Murata Resonators
Resonator Type Ceramic Ceramic RC Resonator Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 2.50mm Pitch Through Hole Through Hole
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
AMPD XO (Standard) MEMS - AMPDAFH-A04 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers