Murata Electronics Oscillators - CSBFB910KJ58-R1 CSBFB910KJ58-R1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867345-CSBFB910KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867345-CSBFB910KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSBFB910KJ58-R1 - 867345-CSBFB910KJ58-R1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSBFB910KJ58-R1
867345-CSBFB910KJ58-R1
Oscillators - CSBFB910KJ58-R1 867345-CSBFB910KJ58-R1
Manufacturer: Murata Electronics North America Win Source Part Number: 867345-CSBFB910KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867345-CSBFB910KJ58-R1
Series: *
Features: Resonator Surface Mount
Package: 2-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CSBFB
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 867345-CSBFB910KJ58-R1
Product Name Oscillators - CSBFB910KJ58-R1
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S2 - S218025T-26.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 26 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Surface Mount Oscillators - ECS-2033-270-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers