Texas Instruments Programmable Oscillators LMK61E0M-SIAT

Description
Clock Oscillator IC 200MHz 8-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 200MHz 8-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 296-45374-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
296-45374-6-ND
Programmable Oscillators 296-45374-6-ND
Clock Oscillator IC 200MHz 8-QFM (7x5)

Clock Oscillator IC 200MHz 8-QFM (7x5)

Buy Now Datasheet
Programmable Oscillators - 296-45374-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
296-45374-1-ND
Programmable Oscillators 296-45374-1-ND
Clock Oscillator IC 200MHz 8-QFM (7x5)

Clock Oscillator IC 200MHz 8-QFM (7x5)

Buy Now Datasheet
Programmable Oscillators - 296-45374-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
296-45374-2-ND
Programmable Oscillators 296-45374-2-ND
Clock Oscillator IC 200MHz 8-QFM (7x5)

Clock Oscillator IC 200MHz 8-QFM (7x5)

Buy Now Datasheet
Programmable Timers and Oscillators - LMK61E0M-SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E0M-SIAT
Programmable Timers and Oscillators LMK61E0M-SIAT
Clock Oscillator IC 200MHz 8-QFM (7x5)

Clock Oscillator IC 200MHz 8-QFM (7x5)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMK61E0M-SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK61E0M-SIAT
Clock/Timing - Programmable Timers and Oscillators LMK61E0M-SIAT
IC OSC CLOCK 200MHZ 8QFM

IC OSC CLOCK 200MHZ 8QFM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 296-45374-6-ND LMK61E0M-SIAT LMK61E0M-SIAT
Product Name Programmable Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 8-SMD Module Surface Mount; 8-SMD Module Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Through Hole Oscillators - ECS-100AX-480 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Newest Parts - LM5642XMTX - 1200474-LM5642XMTX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details