MURATA ELECTRONICS
CSBFB1M22J58-R1 -- RESONATORS
Murata Electronics
Resonators
CSBFB1M22J58-R1
Description
CER RESONATOR SMD
-
Acme Chip Technology Co., Limited
Description
CER RESONATOR SMD
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSBFB1M22J58-R1 |
|
Product Name
|
Resonators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
Frequency Stability
10 ppm
View Details