Murata Manufacturing Crystal/Oscillator CSB455E

Description
DISCONTINUED BY MANUFACTURER, RESONATOR, CERAMIC, 0.455MHZ, 2 PIN, 7 X 9MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESONATOR, CERAMIC, 0.455MHZ, 2 PIN, 7 X 9MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 66595127 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
66595127
Crystal/Oscillator 66595127
DISCONTINUED BY MANUFACTURER, RESONATOR, CERAMIC, 0.455MHZ, 2 PIN, 7 X 9MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESONATOR, CERAMIC, 0.455MHZ, 2 PIN, 7 X 9MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resonators
Product Number 66595127
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 to 12 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
ABS07W kHz Crystal (Tuning Fork) - ABS07W-32.768KHZ-D-2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 3 pF
View Details
5 suppliers