Murata Power Solutions Resonator, 8.00Mhz; Frequency Murata CSALF8M00T55-B0

Description
RESONATOR, 8.00MHZ; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet
Description
RESONATOR, 8.00MHZ; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonator, 8.00Mhz; Frequency Murata - 34M5437 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, 8.00Mhz; Frequency Murata
34M5437
Resonator, 8.00Mhz; Frequency Murata 34M5437
RESONATOR, 8.00MHZ; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

RESONATOR, 8.00MHZ; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 34M5437
Product Name Resonator, 8.00Mhz; Frequency Murata
Resonator Type RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
ABLS MHz Crystal - ABLS-24.000MHZ-20-B-3-H-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 35 ppm
View Details
6 suppliers