Murata Power Solutions Resonator, Piezoelectric, 4Mhz, Radial; Frequency Murata CSALF4M00G55-B0

Description
RESONATOR, PIEZOELECTRIC, 4MHZ, RADIAL; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:5mm RoHS Compliant: Yes
Datasheet
Description
RESONATOR, PIEZOELECTRIC, 4MHZ, RADIAL; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonator, Piezoelectric, 4Mhz, Radial; Frequency Murata - 25M8743 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Piezoelectric, 4Mhz, Radial; Frequency Murata
25M8743
Resonator, Piezoelectric, 4Mhz, Radial; Frequency Murata 25M8743
RESONATOR, PIEZOELECTRIC, 4MHZ, RADIAL; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:5mm RoHS Compliant: Yes

RESONATOR, PIEZOELECTRIC, 4MHZ, RADIAL; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 25M8743
Product Name Resonator, Piezoelectric, 4Mhz, Radial; Frequency Murata
Resonator Type RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-12-30Q-DS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details