Murata Power Solutions Resonator, 12.00Mhz; Frequency Murata CSALF12M0T55-B0

Description
RESONATOR, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet
Description
RESONATOR, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonator, 12.00Mhz; Frequency Murata - 25M8738 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, 12.00Mhz; Frequency Murata
25M8738
Resonator, 12.00Mhz; Frequency Murata 25M8738
RESONATOR, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

RESONATOR, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 25M8738
Product Name Resonator, 12.00Mhz; Frequency Murata
Resonator Type RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X916-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM10AIG MHz Crystal - ABM10AIG-12.000MHZ-4Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
7 suppliers