Murata Power Solutions Ceramic Resonator 4MHz ?0.5% (Tol) ?0.3% CSAC4.00MGCM-TK

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator 4MHz ?0.5% (Tol) ?0.3% - CSAC4.00MGCM-TK - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Ceramic Resonator 4MHz ?0.5% (Tol) ?0.3%
CSAC4.00MGCM-TK
Ceramic Resonator 4MHz ?0.5% (Tol) ?0.3% CSAC4.00MGCM-TK
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Resonators
Product Number CSAC4.00MGCM-TK
Product Name Ceramic Resonator 4MHz ?0.5% (Tol) ?0.3%
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
SAW Resonators - ECS-SDR1-3150-TR - ECS Inc. International
Specs
Resonator Type SAW
Features / Standards RoHS
Frequency 315 MHz
View Details
3 suppliers
SAW Resonator (1-Port) - Q50 1-port (5.0mm x 5.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details