Murata Electronics Resonators - CSAC3.58MGC-TC CSAC3.58MGC-TC

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053403-CSAC3.58MGC- TC Categories: Resonators Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053403-CSAC3.58MGC- TC Categories: Resonators Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSAC3.58MGC-TC - 1053403-CSAC3.58MGC-TC - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSAC3.58MGC-TC
1053403-CSAC3.58MGC-TC
Resonators - CSAC3.58MGC-TC 1053403-CSAC3.58MGC-TC
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053403-CSAC3.58MGC- TC Categories: Resonators Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053403-CSAC3.58MGC-TC
Categories: Resonators
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1053403-CSAC3.58MGC-TC
Product Name Resonators - CSAC3.58MGC-TC
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
ASAK XO (Standard) Crystal - ASAK-32.768KHZ-LRS-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
5 suppliers