Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335124-CRE1S0505S3C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.45" L x 0.24" W x 0.30" H (11.5mm x 6.1mm x 7.5mm)
Applications: ITE (Commercial)
Standard Package: 40
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3195
Base Product Number: CRE1S
RoHS Status: ROHS3 Compliant
Standard Number: 60950-1
Murata Power Solutions CRE1S0505S3C
Murata Power Solutions CRE1S0505S3C
Murata Power Solutions CRE1S0505S3C
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module Tube Product overview: CRE1S0505S3C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CRE1S0505S3C can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | CRE1S0505S3C | 1335124-CRE1S0505S3C | 1234612P | 1234612 | 922-CRE1S0505S3C |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters | DC-DC Converters | 5V 0.2A 1W DC-DC Converter IC |
| Package Type | Other; 4-SIP Module | Other; Sip 4 | Other; Tube |