Murata Power Solutions DC DC Converters CRE1S0505MC-R

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3268-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3268-6-ND
DC DC Converters 811-3268-6-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-3268-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3268-2-ND
DC DC Converters 811-3268-2-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-3268-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3268-1-ND
DC DC Converters 811-3268-1-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Murata Power Solutions - 03AC0318 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Murata Power Solutions
03AC0318
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Murata Power Solutions 03AC0318
DC-DC CONVERTER, 5V, 0.2A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CRE1S0505MC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CRE1S0505MC-R
Power Supplies - Board Mount - DC DC Converters CRE1S0505MC-R
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3268-6-ND 03AC0318 CRE1S0505MC-R
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - R62B-5060 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2165-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers