Murata Electronics Battery Products - Batteries Non-Rechargeable (Primary) CR2032W-HE1

Description
Win Source Part Number: 1345617-CR2032W-HE1 Category: Battery Products - Batteries Non-Rechargeable (Primary) Series: CR2032 Termination Style: PC Pin (Horizontal Mount) Package: Box Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) Standard Package: 250 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 210mAh Discharge Rate: 1mA ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8506.50.0000 Mfr: Murata Electronics Base Product Number: CR RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1345617-CR2032W-HE1 Category: Battery Products - Batteries Non-Rechargeable (Primary) Series: CR2032 Termination Style: PC Pin (Horizontal Mount) Package: Box Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) Standard Package: 250 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 210mAh Discharge Rate: 1mA ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8506.50.0000 Mfr: Murata Electronics Base Product Number: CR RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) - 1345617-CR2032W-HE1 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1345617-CR2032W-HE1
Battery Products - Batteries Non-Rechargeable (Primary) 1345617-CR2032W-HE1
Win Source Part Number: 1345617-CR2032W-HE1 Category: Battery Products - Batteries Non-Rechargeable (Primary) Series: CR2032 Termination Style: PC Pin (Horizontal Mount) Package: Box Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) Standard Package: 250 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 210mAh Discharge Rate: 1mA ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8506.50.0000 Mfr: Murata Electronics Base Product Number: CR RoHS Status: Not applicable

Win Source Part Number: 1345617-CR2032W-HE1
Category: Battery Products - Batteries Non-Rechargeable (Primary)
Series: CR2032
Termination Style: PC Pin (Horizontal Mount)
Package: Box
Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm)
Standard Package: 250
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 20.0mm
Capacity: 210mAh
Discharge Rate: 1mA
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8506.50.0000
Mfr: Murata Electronics
Base Product Number: CR
RoHS Status: Not applicable

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - 490-CR2032W-HE1-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
490-CR2032W-HE1-ND
Batteries Non-Rechargeable (Primary) 490-CR2032W-HE1-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Batteries Batteries
Product Number 1345617-CR2032W-HE1 490-CR2032W-HE1-ND
Product Name Battery Products - Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details