General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 490-18026-1-ND | CMWX1ZZABZ-093 | CMWX1ZZABZ-093 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 to 915 MHz | 868 to 915 MHz | 868 to 915 MHz |
| Sensitivity | -133 dBm | -133 dBm | -133 dBm |
| Output Power | 14 dBm | 14 dBm | 14 dBm |