Murata Power Solutions Power Supplies Board Mount DCDC Converters - CMR100C CMR100C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771643-CMR100C Series: CMR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 69% Family Name: CMR100C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): R0.5S-0505-R; CTDD2010DF-0505-S1K- W75; CTDD3220DF-0505-S1K- W75; M0505GS2U; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771643-CMR100C Series: CMR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 69% Family Name: CMR100C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): R0.5S-0505-R; CTDD2010DF-0505-S1K- W75; CTDD3220DF-0505-S1K- W75; M0505GS2U; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CMR100C
771643-CMR100C
Power Supplies Board Mount DCDC Converters - CMR100C 771643-CMR100C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771643-CMR100C Series: CMR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 69% Family Name: CMR100C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): R0.5S-0505-R; CTDD2010DF-0505-S1K- W75; CTDD3220DF-0505-S1K- W75; M0505GS2U; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 771643-CMR100C
Series: CMR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 750mW
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 69%
Family Name: CMR100C
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): R0.5S-0505-R; CTDD2010DF-0505-S1K-W75; CTDD3220DF-0505-S1K-W75; M0505GS2U;
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2896-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2896-5-ND
DC DC Converters 811-2896-5-ND
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CMR100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CMR100C
Power Supplies - Board Mount - DC DC Converters CMR100C
DC DC CONVERTER 5V 750MW

DC DC CONVERTER 5V 750MW

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions - 44X7249 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions
44X7249
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions 44X7249
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions - 29X1511 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions
29X1511
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions 29X1511
DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 771643-CMR100C 811-2896-5-ND CMR100C 44X7249 29X1511
Product Name Power Supplies Board Mount DCDC Converters - CMR100C DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

4.75 to 5.25 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-050 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers