Murata Power Solutions CMR0512S3C
Murata Power Solutions CMR0512S3C
Murata Power Solutions CMR0512S3C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 40V
Voltage - Output 2: -12V
Current - Output (Max): 2.7A
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 8163465 | 8163465P | CMR0512S3C | |
| Product Name | DC-DC Converters | DC-DC Converters | DC to DC Converter | Connectors,Interconnects |
| Package Type | Other; 3c |