Murata Power Solutions DC DC Converters CME0512SC

Description
Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2895-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2895-5-ND
DC DC Converters 811-2895-5-ND
Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions - 29X1506 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions
29X1506
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions 29X1506
DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:63mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:63mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CME0512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CME0512SC
Power Supplies - Board Mount - DC DC Converters CME0512SC
DC DC CONVERTER 12V 750MW

DC DC CONVERTER 12V 750MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2895-5-ND 29X1506 CME0512SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0630 amps 0.0630 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-5 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers