Murata Power Solutions DC DC Converters CME0512S3C

Description
Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2892-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2892-5-ND
DC DC Converters 811-2892-5-ND
Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 63mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CME0512S3C
771629-CME0512S3C
Power Supplies Board Mount DCDC Converters - CME0512S3C 771629-CME0512S3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771629-CME0512S3C Series: CME Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 75% Family Name: CME0512S3C Categories: Power Supplies - Board Mount Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 63mA Alternative Parts (Cross-Reference): R0.5S-0512-R; R0.5S12-0512/H; R0.5S12-0512/P; R0.5S-0512/H; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 771629-CME0512S3C
Series: CME
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SIP Module
Applications: ITE (Commercial)
Power (Watts): 750mW
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 75%
Family Name: CME0512S3C
Categories: Power Supplies - Board Mount
Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 63mA
Alternative Parts (Cross-Reference): R0.5S-0512-R; R0.5S12-0512/H; R0.5S12-0512/P; R0.5S-0512/H;
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CME0512S3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CME0512S3C
Power Supplies - Board Mount - DC DC Converters CME0512S3C
DC DC CONVERTER 12V 750MW

DC DC CONVERTER 12V 750MW

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 12 V, 63 Ma Rohs Compliant Murata Power Solutions - 44X7245 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 12 V, 63 Ma Rohs Compliant Murata Power Solutions
44X7245
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 12 V, 63 Ma Rohs Compliant Murata Power Solutions 44X7245
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 12 V, 63 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 12 V, 63 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions - 29X1507 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions
29X1507
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions 29X1507
DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:63mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:63mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2892-5-ND 771629-CME0512S3C CME0512S3C 44X7245 29X1507
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - CME0512S3C Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 12 V, 63 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0630 amps 0.0630 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW2501P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details