Murata Power Solutions DC DC Converters CME0305S3C

Description
Isolated Module DC DC Converter 1 Output 5V 150mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 150mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2890-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2890-5-ND
DC DC Converters 811-2890-5-ND
Isolated Module DC DC Converter 1 Output 5V 150mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 150mA 2.97V - 3.63V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CME0305S3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CME0305S3C
Power Supplies - Board Mount - DC DC Converters CME0305S3C
DC DC CONVERTER 5V 750MW

DC DC CONVERTER 5V 750MW

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions - 44X7240 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions
44X7240
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions 44X7240
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions - 29X1502 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions
29X1502
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions 29X1502
DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2890-5-ND CME0305S3C 44X7240 29X1502
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XT120-0.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-32 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details