Murata Electronics Accelerometers CMA3000-A01-1

Description
Accelerometer X, Y, Z Axis ±2g, 8g 110Hz (X,Y), 160Hz (Z)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 8g 110Hz (X,Y), 160Hz (Z)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 551-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1063-2-ND
Accelerometers 551-1063-2-ND
Accelerometer X, Y, Z Axis ±2g, 8g 110Hz (X,Y), 160Hz (Z)

Accelerometer X, Y, Z Axis ±2g, 8g 110Hz (X,Y), 160Hz (Z)

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
983982-CMA3000-A01-1
Sensors, Transducers - Motion Sensors - Accelerometers 983982-CMA3000-A01-1
Win Source Part Number: 983982-CMA3000-A01-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: CMA3000 Type: Analog Features: Selectable Scale Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 110Hz (X,Y), 160Hz (Z) Axis: X, Y, Z Acceleration Range: ±2g, 8g Sensitivity (mV/g): 167 (±2g) ~ 42 (±8g) Voltage - Supply: 1.7V ~ 3.6V Package / Case: Surface Mount - Coin Style Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1063-1,551-1063- 2,CMA3000-A01,CMA300 0A011,551-1063-6 Base Product Number: CMA3000 Product Status: Obsolete

Win Source Part Number: 983982-CMA3000-A01-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: CMA3000
Type: Analog
Features: Selectable Scale
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 110Hz (X,Y), 160Hz (Z)
Axis: X, Y, Z
Acceleration Range: ±2g, 8g
Sensitivity (mV/g): 167 (±2g) ~ 42 (±8g)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: Surface Mount - Coin Style
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1063-1,551-1063-2,CMA3000-A01,CMA3000A011,551-1063-6
Base Product Number: CMA3000
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - CMA3000-A01-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
CMA3000-A01-1
Sensors, Transducers - Motion Sensors - Accelerometers CMA3000-A01-1
ACCELEROMETER 2-8G ANALOG

ACCELEROMETER 2-8G ANALOG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 551-1063-2-ND 983982-CMA3000-A01-1 CMA3000-A01-1
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CAN-MD Accelerometer - 3410A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Acceleration 500 g
View Details
Vibration Sensors - 20011588-00 - TE Connectivity
Specs
Features Wireless
Acceleration 50 g
Frequency Range 0.0 to 10000 Hz
View Details
4 suppliers