Murata Electronics Ceramic Filters - CFWLA455KHFA-B0 CFWLA455KHFA-B0

Description
Manufacturer: Murata Electronics Win Source Part Number: 810630-CFWLA455KHFA- B0 Packaging: Bulk Mounting Style: Through Hole Impedance: 2kOhm Frequency: 455kHz Insertion Loss: 6dB Bandwidth: 3kHz Dimension: 0.433" L x 0.276" W (11.00mm x 7.00mm) Manufacturer Package: Cube, 5 PC Pin Height (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 810630-CFWLA455KHFA- B0 Packaging: Bulk Mounting Style: Through Hole Impedance: 2kOhm Frequency: 455kHz Insertion Loss: 6dB Bandwidth: 3kHz Dimension: 0.433" L x 0.276" W (11.00mm x 7.00mm) Manufacturer Package: Cube, 5 PC Pin Height (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CFWLA455KHFA-B0
CFWLA455KHFA-B0
Ceramic Filters - CFWLA455KHFA-B0 CFWLA455KHFA-B0
Manufacturer: Murata Electronics Win Source Part Number: 810630-CFWLA455KHFA- B0 Packaging: Bulk Mounting Style: Through Hole Impedance: 2kOhm Frequency: 455kHz Insertion Loss: 6dB Bandwidth: 3kHz Dimension: 0.433" L x 0.276" W (11.00mm x 7.00mm) Manufacturer Package: Cube, 5 PC Pin Height (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable

Manufacturer: Murata Electronics
Win Source Part Number: 810630-CFWLA455KHFA-B0
Packaging: Bulk
Mounting Style: Through Hole
Impedance: 2kOhm
Frequency: 455kHz
Insertion Loss: 6dB
Bandwidth: 3kHz
Dimension: 0.433" L x 0.276" W (11.00mm x 7.00mm)
Manufacturer Package: Cube, 5 PC Pin
Height (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CFWLA455KHFA-B0
Product Name Ceramic Filters - CFWLA455KHFA-B0
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9550A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8000 MHz
View Details
Low Pass Filter - 5o27172270 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2170 MHz
View Details
RF Filters - 2312-880157-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2560 MHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details