Murata Electronics Ceramic Filters CDSCB10M7GA135-R0

Description
10.7MHz Center Discriminator Ceramic Filter 155kHz 1808 (4520 Metric), 2 PC Pad
Request a Quote Datasheet
Description
10.7MHz Center Discriminator Ceramic Filter 155kHz 1808 (4520 Metric), 2 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-4726-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4726-2-ND
Ceramic Filters 490-4726-2-ND
10.7MHz Center Discriminator Ceramic Filter 155kHz 1808 (4520 Metric), 2 PC Pad

10.7MHz Center Discriminator Ceramic Filter 155kHz 1808 (4520 Metric), 2 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - CDSCB10M7GA135-R0
CDSCB10M7GA135-R0
Ceramic Filters - CDSCB10M7GA135-R0 CDSCB10M7GA135-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 915261-CDSCB10M7GA13 5-R0 Series: CDSCB Features: 10.7MHz Center Discrimator Ceramic Filter - 1808 (4520 Metric), 2 PC Pad Package: Reel - TR Package: 1808 (4520 Metric), 2 PC Pad Mounting: Surface Mount Family Name: CDSCB Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.60.0080 Other Part Number: 490-4726-6, CDSCB10M7GA135R0, 490-4726-2, 490-4726-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 915261-CDSCB10M7GA135-R0
Series: CDSCB
Features: 10.7MHz Center Discrimator Ceramic Filter - 1808 (4520 Metric), 2 PC Pad
Package: Reel - TR
Package: 1808 (4520 Metric), 2 PC Pad
Mounting: Surface Mount
Family Name: CDSCB
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.60.0080
Other Part Number: 490-4726-6, CDSCB10M7GA135R0, 490-4726-2, 490-4726-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-4726-2-ND CDSCB10M7GA135-R0
Product Name Ceramic Filters Ceramic Filters - CDSCB10M7GA135-R0
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

2345 MHz RF BAW Filter - Band 40 - QPQ1288 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design LowDrift™ BAW
View Details
RF Band Pass Filter - UIYBPF9149A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3050 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details