Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - C24H1G C24H1G

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 202051-C24H1G Type: Analog Output Type: Analog Voltage Bandwidth: 45Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 202051-C24H1G Type: Analog Output Type: Analog Voltage Bandwidth: 45Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - C24H1G
202051-C24H1G
Motion Sensors - Motion Sensors - Accelerometers - C24H1G 202051-C24H1G
Manufacturer: Murata Electronics North America Win Source Part Number: 202051-C24H1G Type: Analog Output Type: Analog Voltage Bandwidth: 45Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 202051-C24H1G
Type: Analog
Output Type: Analog Voltage
Bandwidth: 45Hz
Axis: X
Acceleration Range: ±2g
Sensitivity (mV/g): 1000
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 202051-C24H1G
Product Name Motion Sensors - Motion Sensors - Accelerometers - C24H1G
Acceleration 2 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details