Murata Power Solutions DC DC Converters BWR-5/6-3.3/7-D12-C

Description
Isolated Module DC DC Converter 2 Output 5V 3.3V 6A, 7A 10V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V 3.3V 6A, 7A 10V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1736-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1736-5-ND
DC DC Converters 811-1736-5-ND
Isolated Module DC DC Converter 2 Output 5V 3.3V 6A, 7A 10V - 18V Input

Isolated Module DC DC Converter 2 Output 5V 3.3V 6A, 7A 10V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 33W, 6A, 7A, 5V, 3.3V; Power Supply Approvals Murata Power Solutions - 87K3518 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 33W, 6A, 7A, 5V, 3.3V; Power Supply Approvals Murata Power Solutions
87K3518
Dc-Dc Converter, Iso Pol, 2 O/p, 33W, 6A, 7A, 5V, 3.3V; Power Supply Approvals Murata Power Solutions 87K3518
DC-DC CONVERTER, ISO POL, 2 O/P, 33W, 6A, 7A, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:33W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 33W, 6A, 7A, 5V, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:33W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-5/6-3.3/7-D12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-5/6-3.3/7-D12-C
Power Supplies - Board Mount - DC DC Converters BWR-5/6-3.3/7-D12-C
DC DC CONVERTER 5V 3.3V 33W

DC DC CONVERTER 5V 3.3V 33W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1736-5-ND 87K3518 BWR-5/6-3.3/7-D12-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 33W, 6A, 7A, 5V, 3.3V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 6 to 7 amps 6 amps
DC Input Voltage 10.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1129-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.4 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-480-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details