Murata Power Solutions Power Supplies Board Mount DCDC Converters - BWR-5/250-D12-C BWR-5/250-D12-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 201666-BWR-5/250-D12 Packaging: Tube/Rail Type: Isolated Module Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 3W Isolation Voltage: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Efficiency: 77% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm) Maximum Input Voltage: 36V Minimum Input Voltage: 9V Nominal Output Voltage 1: 5V Nominal Output Voltage 2: -5V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 201666-BWR-5/250-D12 Packaging: Tube/Rail Type: Isolated Module Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 3W Isolation Voltage: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Efficiency: 77% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm) Maximum Input Voltage: 36V Minimum Input Voltage: 9V Nominal Output Voltage 1: 5V Nominal Output Voltage 2: -5V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-5/250-D12-C
201666-BWR-5/250-D12
Power Supplies Board Mount DCDC Converters - BWR-5/250-D12-C 201666-BWR-5/250-D12
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 201666-BWR-5/250-D12 Packaging: Tube/Rail Type: Isolated Module Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 3W Isolation Voltage: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Efficiency: 77% Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm) Maximum Input Voltage: 36V Minimum Input Voltage: 9V Nominal Output Voltage 1: 5V Nominal Output Voltage 2: -5V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 201666-BWR-5/250-D12
Packaging: Tube/Rail
Type: Isolated Module
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 3W
Isolation Voltage: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Efficiency: 77%
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm)
Maximum Input Voltage: 36V
Minimum Input Voltage: 9V
Nominal Output Voltage 1: 5V
Nominal Output Voltage 2: -5V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1733-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1733-5-ND
DC DC Converters 811-1733-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-5/250-D12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-5/250-D12-C
Power Supplies - Board Mount - DC DC Converters BWR-5/250-D12-C
DC DC CONVERTER +/-5V 3W

DC DC CONVERTER +/-5V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 201666-BWR-5/250-D12 811-1733-5-ND BWR-5/250-D12-C
Product Name Power Supplies Board Mount DCDC Converters - BWR-5/250-D12-C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
DC Output Current 0.2500 amps 0.2500 amps
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details