Murata Power Solutions DC DC Converters BWR-15/165-D24-C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1715-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1715-5-ND
DC DC Converters 811-1715-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-15/165-D24-C
770697-BWR-15/165-D24-C
Power Supplies Board Mount DCDC Converters - BWR-15/165-D24-C 770697-BWR-15/165-D24-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 770697-BWR-15/165-D2 4-C Series: BWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 95°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 5W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Family Name: BWR-15/165-D24 Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 165mA, 165mA Alternative Parts (Cross-Reference): DMV5-2425; DH06D2415A; KRW24D15-190; DP06D2415A; Introduction Date: May 14, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 770697-BWR-15/165-D24-C
Series: BWR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 95°C
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 5W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Family Name: BWR-15/165-D24
Categories: Power Supplies - Board Mount
Dimension: 1.00" L x 1.00" W x 0.45" H (25.4mm x 25.4mm x 11.4mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 165mA, 165mA
Alternative Parts (Cross-Reference): DMV5-2425; DH06D2415A; KRW24D15-190; DP06D2415A;
Introduction Date: May 14, 2007
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-15/165-D24-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-15/165-D24-C
Power Supplies - Board Mount - DC DC Converters BWR-15/165-D24-C
DC DC CONVERTER +/-15V 5W

DC DC CONVERTER +/-15V 5W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1715-5-ND 770697-BWR-15/165-D24-C BWR-15/165-D24-C
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - BWR-15/165-D24-C Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -25 to 95 C (-13 to 203 F) -25 to 95 C (-13 to 203 F) -25 to 95 C (-13 to 203 F)
DC Output Current 0.1650 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details