DC-DC CONVERTER, 2 O/P, 17W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:17W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:725mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 79J8721 |
| Product Name | Dc-Dc Converter, 2 O/p, 17W; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |