Murata Power Solutions DC DC Converters BWR-12/415-D48A-C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 415mA, 415mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 415mA, 415mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1721-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1721-5-ND
DC DC Converters 811-1721-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 415mA, 415mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 415mA, 415mA 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-12/415-D48A-C
770696-BWR-12/415-D48A-C
Power Supplies Board Mount DCDC Converters - BWR-12/415-D48A-C 770696-BWR-12/415-D48A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 770696-BWR-12/415-D4 8A-C Series: BWR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 10W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 84% Family Name: BWR-12/415-D48A-C Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 415mA, 415mA Alternative Parts (Cross-Reference): PKF 4621 PI; REC10-4812DRWZ/H/CTR L; AM8T-4812DIZ; 7CPR 4812DSD; Introduction Date: February 08, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 770696-BWR-12/415-D48A-C
Series: BWR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 10W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 84%
Family Name: BWR-12/415-D48A-C
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 415mA, 415mA
Alternative Parts (Cross-Reference): PKF 4621 PI; REC10-4812DRWZ/H/CTRL; AM8T-4812DIZ; 7CPR 4812DSD;
Introduction Date: February 08, 2008
Country of Origin: China, United States of America
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-12/415-D48A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-12/415-D48A-C
Power Supplies - Board Mount - DC DC Converters BWR-12/415-D48A-C
DC DC CONVERTER +/-12V 10W

DC DC CONVERTER +/-12V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 87K3476 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Murata Power Solutions
87K3476
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Murata Power Solutions 87K3476
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:415mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:415mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1721-5-ND 770696-BWR-12/415-D48A-C BWR-12/415-D48A-C 87K3476
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - BWR-12/415-D48A-C Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 12V, -12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.4150 amps 0.4150 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR300-3.5MGA - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1050 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
34.2 to 37.8 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-360 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers