Murata Power Solutions DC DC Converters BWR-12/335-D5A-C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 4.7V - 7.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 4.7V - 7.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1719-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1719-5-ND
DC DC Converters 811-1719-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 4.7V - 7.25V Input

Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 4.7V - 7.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-12/335-D5A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-12/335-D5A-C
Power Supplies - Board Mount - DC DC Converters BWR-12/335-D5A-C
DC DC CONVERTER +/-12V 8W

DC DC CONVERTER +/-12V 8W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 87K3474 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Murata Power Solutions
87K3474
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Murata Power Solutions 87K3474
DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1719-5-ND BWR-12/335-D5A-C 87K3474
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.3350 amps 0.3350 amps
DC Input Voltage 4.7 to 7.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details