Murata Power Solutions DC DC Converters BPM15-120-Q48-C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3160-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3160-ND
DC DC Converters 811-3160-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Murata Power Solutions - 12AC0041 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Murata Power Solutions
12AC0041
Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Murata Power Solutions 12AC0041
DC-DC CONVERTER, 2 O/P, 15W; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Output Current - Output 2:625mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Output Current - Output 2:625mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - BPM15-120-Q48-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BPM15-120-Q48-C
Power Supplies - Board Mount - DC DC Converters BPM15-120-Q48-C
DC DC CONVERTER +/-12V 15W

DC DC CONVERTER +/-12V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3160-ND 12AC0041 BPM15-120-Q48-C
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2209-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers