Murata Power Solutions DC DC Converters BPM15-120-Q12-C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3157-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3157-ND
DC DC Converters 811-3157-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions - 79Y3662 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions
79Y3662
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions 79Y3662
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - BPM15-120-Q12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BPM15-120-Q12-C
Power Supplies - Board Mount - DC DC Converters BPM15-120-Q12-C
DC DC CONVERTER +/-12V 15W

DC DC CONVERTER +/-12V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3157-ND 79Y3662 BPM15-120-Q12-C
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24D12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details