Murata Power Solutions Emi Suppression Filter, Smd; Capacitance Murata BNX028-01L

Description
EMI SUPPRESSION FILTER, SMD; Capacitance:47µF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
EMI SUPPRESSION FILTER, SMD; Capacitance:47µF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Suppression Filter, Smd; Capacitance Murata - 45Y4467 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, Smd; Capacitance Murata
45Y4467
Emi Suppression Filter, Smd; Capacitance Murata 45Y4467
EMI SUPPRESSION FILTER, SMD; Capacitance:47µF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

EMI SUPPRESSION FILTER, SMD; Capacitance:47µF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45Y4467
Product Name Emi Suppression Filter, Smd; Capacitance Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers