EMI SUPPRESSION FILTER, SMD; Capacitance:22µF; Voltage Rating:16VDC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 45Y4466 |
| Product Name | Emi Suppression Filter, Smd; Capacitance Murata |
| Capacitance Type | Fixed |