Murata Power Solutions Filter, Power Line, 50V, 15A; Capacitance Murata BNX024H01L

Description
FILTER, POWER LINE, 50V, 15A; Capacitance:4.7µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 50V, 15A; Capacitance:4.7µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 50V, 15A; Capacitance Murata - 55Y8443 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 50V, 15A; Capacitance Murata
55Y8443
Filter, Power Line, 50V, 15A; Capacitance Murata 55Y8443
FILTER, POWER LINE, 50V, 15A; Capacitance:4.7µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, POWER LINE, 50V, 15A; Capacitance:4.7µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55Y8443
Product Name Filter, Power Line, 50V, 15A; Capacitance Murata
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details