Murata Electronics EMI/RFI Filters (LC, RC Networks) BNX022-01L

Description
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead
Request a Quote Datasheet
Description
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-5052-6-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5052-6-ND
EMI/RFI Filters (LC, RC Networks) 490-5052-6-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-5052-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5052-1-ND
EMI/RFI Filters (LC, RC Networks) 490-5052-1-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-5052-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5052-2-ND
EMI/RFI Filters (LC, RC Networks) 490-5052-2-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

Buy Now Datasheet
Filter, Emi, Dc Line; Filter Applications Murata - 96K7016 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, Dc Line; Filter Applications Murata
96K7016
Filter, Emi, Dc Line; Filter Applications Murata 96K7016
FILTER, EMI, DC LINE; Filter Applications:-; Voltage Rating:-; Current Rating:10A; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMIFIL BNX02 Series; Filter Terminals:SMD RoHS Compliant: Yes

FILTER, EMI, DC LINE; Filter Applications:-; Voltage Rating:-; Current Rating:10A; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMIFIL BNX02 Series; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) - BNX022-01L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
BNX022-01L
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) BNX022-01L
2 1uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

2 1uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-5052-6-ND 96K7016 BNX022-01L
Product Name EMI/RFI Filters (LC, RC Networks) Filter, Emi, Dc Line; Filter Applications Murata Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filters - 1701348 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details