Murata Power Solutions EMI/RFI Filters (LC, RC Networks) BNX016-01

Description
LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead
Request a Quote Datasheet
Description
LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-5055-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5055-ND
EMI/RFI Filters (LC, RC Networks) 490-5055-ND
LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead

LC EMI Filter 5th Order Low Pass 2 Channel 15A Block, 4 Lead

Buy Now Datasheet
Power Line Filters - 7241649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7241649
Power Line Filters 7241649
Murata BNX016-01 EMI Filter

Murata BNX016-01 EMI Filter

Supplier's Site
Filter, Dc Power, 15A; Capacitance Murata - 14T1796 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Dc Power, 15A; Capacitance Murata
14T1796
Filter, Dc Power, 15A; Capacitance Murata 14T1796
FILTER, DC POWER, 15A; Capacitance:-; Voltage Rating:25V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Voltage Rating VRoHS Compliant: Yes

FILTER, DC POWER, 15A; Capacitance:-; Voltage Rating:25V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Voltage Rating VRoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) - BNX016-01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
BNX016-01
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) BNX016-01
2 5 Plugin EMI Filters (LC, RC Networks) ROHS

2 5 Plugin EMI Filters (LC, RC Networks) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-5055-ND 7241649 14T1796 BNX016-01
Product Name EMI/RFI Filters (LC, RC Networks) Power Line Filters Filter, Dc Power, 15A; Capacitance Murata Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
Package / Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5678-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405081-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 300 amps
View Details
2 suppliers