Murata Electronics EMI/RFI Filters (LC, RC Networks) - BNX002-11 BNX002-11

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845181-BNX002-11 Series: EMIFIL®, BNX Features: EMI Filter Order 2 Channel 10 A Package: Box Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18606, BNX002-11-ND, BNX00211
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 845181-BNX002-11 Series: EMIFIL®, BNX Features: EMI Filter Order 2 Channel 10 A Package: Box Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18606, BNX002-11-ND, BNX00211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - BNX002-11 - BNX002-11 - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BNX002-11
BNX002-11
EMI/RFI Filters (LC, RC Networks) - BNX002-11 BNX002-11
Manufacturer: Murata Electronics North America Win Source Part Number: 845181-BNX002-11 Series: EMIFIL®, BNX Features: EMI Filter Order 2 Channel 10 A Package: Box Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18606, BNX002-11-ND, BNX00211

Manufacturer: Murata Electronics North America
Win Source Part Number: 845181-BNX002-11
Series: EMIFIL®, BNX
Features: EMI Filter Order 2 Channel 10 A
Package: Box
Family Name: BNX0
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18606, BNX002-11-ND, BNX00211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BNX002-11
Product Name EMI/RFI Filters (LC, RC Networks) - BNX002-11
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 2312-QPQ1907TR13-10KDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details