Murata Power Solutions Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 15V, -15V; Power Supply Approvals Murata Power Solutions BMP-15/1.3-Q12-C

Description
DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 87K3451 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 15V, -15V; Power Supply Approvals Murata Power Solutions
87K3451
Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 15V, -15V; Power Supply Approvals Murata Power Solutions 87K3451
DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 25W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87K3451
Product Name Dc-Dc Converter, Iso Pol, 2 O/p, 25W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details